Photodiode 950nm 30ns Chip with 30 Gauge PVC Wire
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PDB-C609-2-ND |
| Product Name | Photodiodes |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) |
| Peak Sensitivity Wavelength | 950 nm (9500 Å) |
| Photodiode Package | Chip with 30 Gauge PVC Wire |