TT Electronics Photo Detectors - Logic Output OPL820

Description
Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small
Request a Quote Datasheet
Description
Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Logic Output - 365-1868-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Logic Output
365-1868-ND
Photo Detectors - Logic Output 365-1868-ND
Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small

Optical Sensor 935nm Photo Detector, Logic Output Push-Pull TO-18 small

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1868-ND
Product Name Photo Detectors - Logic Output
Photodiode Spectral Response IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11866-64-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details