Photodiode 940nm 13ns 120° Radial
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PDB-C140-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) |
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |
| Photodiode Package | Leaded; THT; Radial |