Everlight International Corp. Photodiodes PD333-3C/H0/L2

Description
Photodiode 940nm 45ns 80° Radial
Request a Quote Datasheet
Description
Photodiode 940nm 45ns 80° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1080-1143-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1143-ND
Photodiodes 1080-1143-ND
Photodiode 940nm 45ns 80° Radial

Photodiode 940nm 45ns 80° Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1080-1143-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S15413-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details