Advanced Photonix Photodiodes PDU-G101A

Description
Photodiode 10ns 61°
Request a Quote Datasheet
Description
Photodiode 10ns 61°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDU-G101A-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDU-G101A-ND
Photodiodes PDU-G101A-ND
Photodiode 10ns 61°

Photodiode 10ns 61°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDU-G101A-ND
Product Name Photodiodes
Spectral Response Range 200 to 365 nm (2000 to 3650 Å)
Photodiode Package THT
Sensitivity 0.1000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G11193-03R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2711A01DKR-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 470 to 670 nm (4700 to 6700 Å)
View Details
2 suppliers