Photodiode 950nm 50ns 59° Radial, 5mm Dia (T 1 3/4)
SENSOR PHOTODIODE 950NM RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | PDB-C139-ND | PDB-C139 |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 700 to 1100 nm (7000 to 11000 Å) | |
| Peak Sensitivity Wavelength | 950 nm (9500 Å) |