Advanced Photonix Photo Detectors - CdS Cells PDV-P7003

Description
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - PDV-P7003-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P7003-ND
Photo Detectors - CdS Cells PDV-P7003-ND
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux

CdS Cells 520nm 8 ~ 24kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDV-P7003-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 520 nm (5200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9674 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 247240 - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
View Details
2 suppliers