Advanced Photonix Photodiodes PDU-G102B

Description
Photodiode 10ns 61°
Request a Quote Datasheet
Description
Photodiode 10ns 61°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDU-G102B-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDU-G102B-ND
Photodiodes PDU-G102B-ND
Photodiode 10ns 61°

Photodiode 10ns 61°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDU-G102B-ND
Product Name Photodiodes
Spectral Response Range 200 to 320 nm (2000 to 3200 Å)
Photodiode Package THT
Sensitivity 0.1000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo Detectors - Remote Receiver - 425-1909-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details