TT Electronics Photointerrupters - Slot Type - Logic Output OPB900W55Z

Description
"Optical Sensor Through-Beam 0.375"" (9.53mm) Module, Pre-Wired"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.375"" (9.53mm) Module, Pre-Wired"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 365-1766-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
365-1766-ND
Photointerrupters - Slot Type - Logic Output 365-1766-ND
"Optical Sensor Through-Beam 0.375"" (9.53mm) Module, Pre-Wired"

"Optical Sensor Through-Beam 0.375"" (9.53mm) Module, Pre-Wired"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1766-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package Module, Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3399 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details