Photodiode 900nm 20ns 130° 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PDV-C173SMTR-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 600 to 1050 nm (6000 to 10500 Å) |
| Peak Sensitivity Wavelength | 900 nm (9000 Å) |