Photodiode 950nm 6ns 48° Axial
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PDB-C144-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 700 to 1100 nm (7000 to 11000 Å) |
| Peak Sensitivity Wavelength | 950 nm (9500 Å) |