Advanced Photonix Photodiodes PDV-C406

Description
SENSOR PHOTODIODE 350-820NM TO5
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 350-820NM TO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-PDV-C406-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
209-PDV-C406-ND
Photodiodes 209-PDV-C406-ND
SENSOR PHOTODIODE 350-820NM TO5

SENSOR PHOTODIODE 350-820NM TO5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-PDV-C406-ND
Product Name Photodiodes
Spectral Response Range 350 to 820 nm (3500 to 8200 Å)
Peak Sensitivity Wavelength 350 to 820 nm (3500 to 8200 Å)
Photodiode Package THT; TO-5 Variant, 2 Leads, Lens Top Metal Can
Sensitivity 0.3000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3204-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2505 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details