Photodiode 660nm 15ns 120° Radial
SENSOR PHOTODIODE 660NM RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | PDB-C156F-ND | PDB-C156F |
| Product Name | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | Visible | |
| Spectral Response Range | 700 to 1100 nm (7000 to 11000 Å) | |
| Peak Sensitivity Wavelength | 660 nm (6600 Å) |