Advanced Photonix Photo Detectors - CdS Cells PDV-P7005

Description
CdS Cells 520nm 50 ~ 150kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 520nm 50 ~ 150kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - PDV-P7005-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P7005-ND
Photo Detectors - CdS Cells PDV-P7005-ND
CdS Cells 520nm 50 ~ 150kOhms @ 10 lux

CdS Cells 520nm 50 ~ 150kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDV-P7005-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 520 nm (5200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S16008-1010 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-BPW34FSR-Z-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 780 to 1100 nm (7800 to 11000 Å)
View Details
2 suppliers