Everlight International Corp. Photodiodes PD95-21B/TR10

Description
Photodiode 940nm 6ns 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Photodiode 940nm 6ns 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1080-1375-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1375-2-ND
Photodiodes 1080-1375-2-ND
Photodiode 940nm 6ns 2-SMD, Z-Bend

Photodiode 940nm 6ns 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - 1080-1375-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1375-1-ND
Photodiodes 1080-1375-1-ND
Photodiode 940nm 6ns 2-SMD, Z-Bend

Photodiode 940nm 6ns 2-SMD, Z-Bend

Buy Now Datasheet
Photodiodes - 1080-1375-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1375-6-ND
Photodiodes 1080-1375-6-ND
Photodiode 940nm 6ns 2-SMD, Z-Bend

Photodiode 940nm 6ns 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1080-1375-2-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 730 to 1100 nm (7300 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S11866-128G-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2504AN23TB-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
View Details
2 suppliers