DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| 100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug | |
| 100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W PC Pins | |
| 100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 10k Ohm 1 Gang Linear Chassis Mount Potentiometer 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug | |
| 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug | |
| 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug | |
| 10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W PC Pins | |
| 10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| 10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug | |
| 1k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| 1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug | |
| 1M Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug | |
| 200k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| 20k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.5W, 1/2W Solder Lug | |
| 20k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug | |
| 20k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| 220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug | |
| 250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug | |
| 2k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.5W, 1/2W Solder Lug | |
| 4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug | |
| 470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug | |
| 5 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type | |
| 500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug | |
| 500k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W PC Pins | |
| 50k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Carbon 0.25W, 1/4W PC Pins | |
| 50k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug | |
| 50k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| 50k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 5k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.5W, 1/2W Solder Lug | |
| 5k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug | |
| 5k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| Ohm Gang Potentiometer Kierros | |
| PANEL CONTROL - 24MM-ST-CARBON | |
| PE30 AC 220U 20% A DBAN BO E3 | |
| PE30 AC 2K2 20% A K6 BO E3 | |
| PE30 AC 470U 20% A DBAN BO E3 | |
| PE30 AL 2K2 5% A BO E3 | |
| PE30 AM 2K 10% A BO E3 | |
| PE30 AM 4M7 10% A BO E3 | |
| PE30 L 0 FL 100U 5% A CV1M BO E3 | |
| PE30 L 0 FL 220U 5% A CV1M BO E3 | |
| PE30 L 0 FL 22K 10% F BO E3 | |
| PE30 LPRP AM 200 K 20% A DBAN BO | |
| PE30 LPRP FR 1K 20% A DBAN BO E3 | |
| PE30 LPRP FR 220K 20% A DBAN BO | |
| PE30 PE AC 22K 20% A DBAN BO E3 | |
| PE30 PE AC 47K 20% A BO E3 | |
| PE30 PE AL 100K 10% A BO E3 | |
| PE30 PE AM 470U 5%% A CV1M BO E3 | |
| PE30 PE AM 4M7 20% A BO E3 | |
| PE60 L 0 FR W 100U 20% A BO5 E4 | |
| POT 4.7K OHM 1/2W PLASTIC LINEAR | |
| PP22BS 10K 20% A340 340N TE4 B01 |
| << Prev | Next >> |