DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 61
Product Name Notes
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Ohm Gang Potentiometer Kierros
P11S 2 F 0 GH F X10 1K 20% A E3
P11S 2 F 0 GHF X00 100K 20% A E2
P11S 2 F 0 GHF X00 CV21 1K 10% A
P11S 2 F 0 GHF X00 RSD 10K 20% A
P11S 2 F 0 GHF X00 RSD 1K 20% A
P11S 2 F 0 GHF X00 RSD 20K 20% A
P11S 2 F 0 GHF X00 RSD 50K 20% A
P11S 2 F 0 GHF X00 RSD 5K 20% A
P11S 2 F 0 GHF X10 100K 20% A E3
P11S 2 F 0 GHF X10 10K 20% A E3
P11S 2 F 0 GHF X10 20K 20% A E3
P11S 2 F 0 GHF X10 50K 20% A E3
P11S 2 F 0 GHF X10 5K 20% A E3
P11S 2 G 0 FGS Y00 RSD 10K 20% L
P11S 2 Q 0 FHK X00 CV21 100K 10%
P11S 2 Q 0 FHK X00 CV21 10K 10%
P11S 2 Q 0 FHK X00 CV21 20K 10%
P11S 2 Q 0 FHK X00 CV21 50K 10%
P11S 2 Q 0 FHK X10 100K 20% A E2
P11S 2 Q 0 FHK X10 10K 20% A E2
P11S 2 Q 0 FHK X10 20K 20% A E2
P11S 2 Q 0 FHK X10 5K 20% A E2
P11S 2 V 0 FH S Y00 2K2 5% A E3
P11S 2 V 0 FL S Y00 470U 5% A E3
P11S 2 V 0 FLS Y00 CV21 10K 20%
P11S2 F 0 GHF X00 CV1M 100K 10%
P11S2 F 0 GHF X00 CV1M 10K 10% A
P11S2 F 0 GHF X00 CV1M 1K 10% A
P11S2 F 0 GHF X00 CV1M 20K 10% A
P11S2 F 0 GHF X00 CV1M 50K 10% A
P11S2 F 0 GHF X00 CV1M 5K 10% A
P11S2 F 0 GHF X00 CV21 100K 10%
P11S2 F 0 GHF X00 CV21 10K 10%
P11S2 F 0 GHF X00 CV21 20K 10%
P11S2 F 0 GHF X00 CV21 5K 10% A
P11S2 Q 0 FHK X00 RSD 100K 20% A
P11S2 Q 0 FHK X00 RSD 10K 20% A
P11S2 Q 0 FHK X00 RSD 20K 20% A
P11S2 Q 0 FHK X00 RSD 50K 20% A
P11S2 Q 0 FHK X00 RSD 5K 20% A
Trimmer Potentiometer Turn

<< Prev Next >>