Vishay Precision Group Potentiometers PE30L0FR472MAB

Description
PE30 AL 4K7 20% A BO e3
Request a Quote Datasheet
Description
PE30 AL 4K7 20% A BO e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607381
Potentiometers 607381
PE30 AL 4K7 20% A BO e3

PE30 AL 4K7 20% A BO e3

Supplier's Site
Potentiometers - 607380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607380
Potentiometers 607380
PE30 AL 4K7 20% A BO e3

PE30 AL 4K7 20% A BO e3

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FR472MAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR472MAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR472MAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, 4K7, 3W, 20%, Panel; Track Resistance Vishay - 69M4514 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 4K7, 3W, 20%, Panel; Track Resistance Vishay
69M4514
Potentiometer, 4K7, 3W, 20%, Panel; Track Resistance Vishay 69M4514
POTENTIOMETER, 4K7, 3W, 20%, PANEL; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 4K7, 3W, 20%, PANEL; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 607381 716-PE30L0FR472MAB-ND 69M4514
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometer, 4K7, 3W, 20%, Panel; Track Resistance Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear
Resistance Range 4000 ohms 4700 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers