Vishay Precision Group Potentiometers PE30L0FR222KAB

Description
PE30 Sealed Cermet Potentiometer 2K2
Request a Quote Datasheet
Description
PE30 Sealed Cermet Potentiometer 2K2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904296P
Potentiometers 7904296P
PE30 Sealed Cermet Potentiometer 2K2

PE30 Sealed Cermet Potentiometer 2K2

Supplier's Site
Potentiometers - 7904296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904296
Potentiometers 7904296
Vishay PE30L0FR222KAB Potentiometer

Vishay PE30L0FR222KAB Potentiometer

Supplier's Site
Potentiometers - 1678684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678684
Potentiometers 1678684
PE30 Sealed Cermet Potentiometer 2K2

PE30 Sealed Cermet Potentiometer 2K2

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FR222KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR222KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR222KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Potentiometer, Cermet, Pe30 Series, 2.2 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay - 24M5760 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Pe30 Series, 2.2 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
24M5760
Rotary Potentiometer, Cermet, Pe30 Series, 2.2 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay 24M5760
Rotary Potentiometer, Cermet, PE30 Series, 2.2 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PE30 Series, 2.2 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, 2K2, 3W, 10%, Panel; Track Resistance Vishay - 69M4497 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 2K2, 3W, 10%, Panel; Track Resistance Vishay
69M4497
Potentiometer, 2K2, 3W, 10%, Panel; Track Resistance Vishay 69M4497
POTENTIOMETER, 2K2, 3W, 10%, PANEL; Track Resistance:2.2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 2K2, 3W, 10%, PANEL; Track Resistance:2.2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR222KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR222KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR222KAB
POT 2.2K OHM 3W CERMET LINEAR

POT 2.2K OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7904296P 7904296 716-PE30L0FR222KAB-ND 24M5760 69M4497 PE30L0FR222KAB
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, Pe30 Series, 2.2 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay Potentiometer, 2K2, 3W, 10%, Panel; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers