10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug
ROTARY POT, FLATTED SHAFT, 10K, 10% ROHS COMPLIANT: YES
POT 10K OHM 1/2W CARBON LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PDF241-S425F-103B0-ND | 55AC2847 | PDF241-S425F-103B0 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Pot, Flatted Shaft, 10K, 10% Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |