Vishay Precision Group Potentiometers PE30L0FL471KAB

Description
Vishay PE30L0FL471KAB Potentiometer
Request a Quote Datasheet
Description
Vishay PE30L0FL471KAB Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904498
Potentiometers 7904498
Vishay PE30L0FL471KAB Potentiometer

Vishay PE30L0FL471KAB Potentiometer

Supplier's Site
Potentiometers - 7904498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904498P
Potentiometers 7904498P
PE30 Sealed Cermet Potentiometer 470R

PE30 Sealed Cermet Potentiometer 470R

Supplier's Site
Potentiometers - 1678713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678713
Potentiometers 1678713
PE30 Sealed Cermet Potentiometer 470R

PE30 Sealed Cermet Potentiometer 470R

Supplier's Site
Rotary Potentiometers, Rheostats - PE30FL-470A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FL-470A-ND
Rotary Potentiometers, Rheostats PE30FL-470A-ND
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, Cermet, Pe30 Series, 470 Ohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay - 24M5776 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Pe30 Series, 470 Ohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
24M5776
Rotary Potentiometer, Cermet, Pe30 Series, 470 Ohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay 24M5776
Rotary Potentiometer, Cermet, PE30 Series, 470 ohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PE30 Series, 470 ohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Supplier's Site
Potentiometer, 470R, 3W, 10%, Panel; Track Resistance Vishay - 69M4463 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 470R, 3W, 10%, Panel; Track Resistance Vishay
69M4463
Potentiometer, 470R, 3W, 10%, Panel; Track Resistance Vishay 69M4463
POTENTIOMETER, 470R, 3W, 10%, PANEL; Track Resistance:470ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 470R, 3W, 10%, PANEL; Track Resistance:470ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL471KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL471KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL471KAB
POT 470 OHM 3W CERMET LINEAR

POT 470 OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7904498 7904498P PE30FL-470A-ND 24M5776 69M4463 PE30L0FL471KAB
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, Pe30 Series, 470 Ohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay Potentiometer, 470R, 3W, 10%, Panel; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details