Vishay Precision Group Potentiometers PE30L0FL223KAB

Description
PE30 Sealed Cermet Potentiometer 22K
Request a Quote Datasheet
Description
PE30 Sealed Cermet Potentiometer 22K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904479P
Potentiometers 7904479P
PE30 Sealed Cermet Potentiometer 22K

PE30 Sealed Cermet Potentiometer 22K

Supplier's Site
Potentiometers - 7904479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904479
Potentiometers 7904479
Vishay PE30L0FL223KAB Potentiometer

Vishay PE30L0FL223KAB Potentiometer

Supplier's Site
Potentiometers - 1678706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678706
Potentiometers 1678706
PE30 Sealed Cermet Potentiometer 22K

PE30 Sealed Cermet Potentiometer 22K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FL223KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FL223KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FL223KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL223KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL223KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL223KAB
POT 22K OHM 3W CERMET LINEAR

POT 22K OHM 3W CERMET LINEAR

Supplier's Site
Rotary Potentiometer, Cermet, Pe30 Series, 22 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay - 24M5771 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Pe30 Series, 22 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
24M5771
Rotary Potentiometer, Cermet, Pe30 Series, 22 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay 24M5771
Rotary Potentiometer, Cermet, PE30 Series, 22 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PE30 Series, 22 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904479P 7904479 716-PE30L0FL223KAB-ND PE30L0FL223KAB 24M5771
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, Pe30 Series, 22 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details