Vishay Precision Group POT 4.7K OHM 3W CERM SEALED PE30L0FG472MAB

Description
POT 4.7Kohm 3W CERM SEALED
Request a Quote Datasheet
Description
POT 4.7Kohm 3W CERM SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 4.7K OHM 3W CERM SEALED - PE30L0FG472MAB - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 4.7K OHM 3W CERM SEALED
PE30L0FG472MAB
POT 4.7K OHM 3W CERM SEALED PE30L0FG472MAB
POT 4.7Kohm 3W CERM SEALED

POT 4.7Kohm 3W CERM SEALED

Supplier's Site
Rotary Potentiometers, Rheostats - PE30FG-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FG-4.7K-ND
Rotary Potentiometers, Rheostats PE30FG-4.7K-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm - 70218833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm
70218833
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm 70218833
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear ;Pwr-Rtg 3W;Shaft Dia 6mm

Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm

Supplier's Site
Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay - 69M4426 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay
69M4426
Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay 69M4426
POTENTIOMETER, CERMET, 4.7KOHM, 20%, 3W; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 4.7KOHM, 20%, 3W; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FG472MAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FG472MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FG472MAB
POT 4.7K OHM 3W CERMET LINEAR

POT 4.7K OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PE30L0FG472MAB PE30FG-4.7K-ND 70218833 69M4426 PE30L0FG472MAB
Product Name POT 4.7K OHM 3W CERM SEALED Rotary Potentiometers, Rheostats Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details