Vishay Precision Group Rotary Potentiometers, Rheostats - PE30L0FL103MAB PE30L0FL103MAB

Description
Manufacturer: Vishay Win Source Part Number: 1038995-PE30L0FL103M AB Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 3W Actuator Type: Slotted Actuator Length: 0.984" (25.00mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1038995-PE30L0FL103M AB Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 3W Actuator Type: Slotted Actuator Length: 0.984" (25.00mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - PE30L0FL103MAB
1038995-PE30L0FL103MAB
Rotary Potentiometers, Rheostats - PE30L0FL103MAB 1038995-PE30L0FL103MAB
Manufacturer: Vishay Win Source Part Number: 1038995-PE30L0FL103M AB Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 3W Actuator Type: Slotted Actuator Length: 0.984" (25.00mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Categories: Potentiometers, Variable Resistors Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1038995-PE30L0FL103MAB
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 3W
Actuator Type: Slotted
Actuator Length: 0.984" (25.00mm)
Resistance (Ohms): 10k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PE30L0FL103MAB - PE30L0FL103MAB - ASAP Semiconductor LLC
Anaheim, CA, United States
PE30L0FL103MAB
PE30L0FL103MAB
PE30L0FL103MAB PE30L0FL103MAB
PE30L0FL103MAB

PE30L0FL103MAB

Supplier's Site
Rotary Potentiometers, Rheostats - PE30FL-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FL-10K-ND
Rotary Potentiometers, Rheostats PE30FL-10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
Pot;Cermet;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm - 70218836 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm
70218836
Pot;Cermet;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm 70218836
Pot;Cermet;Rest 10 Kilohms;Panel;Linear ;Pwr-Rtg 3W;Shaft Dia 6mm

Pot;Cermet;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL103MAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL103MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL103MAB
POT 10K OHM 3W CERMET LINEAR

POT 10K OHM 3W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 10Kohm 20% 3W; Track Resistance Vishay - 03M2954 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 20% 3W; Track Resistance Vishay
03M2954
Cermet Potentiometer, 10Kohm 20% 3W; Track Resistance Vishay 03M2954
CERMET POTENTIOMETER, 10KOHM 20% 3W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 20% 3W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1038995-PE30L0FL103MAB PE30L0FL103MAB PE30FL-10K-ND 70218836 PE30L0FL103MAB 03M2954
Product Name Rotary Potentiometers, Rheostats - PE30L0FL103MAB PE30L0FL103MAB Rotary Potentiometers, Rheostats Pot;Cermet;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 10Kohm 20% 3W; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details