Ohm Gang Potentiometer Kierros
PE30 AL 220K 20% A BO e3 / BLISTER
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 607377 | 716-PE30L0FR224MAB-ND | 69M4505 |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | Pe30 Al 220K 20% A Bo E3 / Blister Vishay |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | Single Resistor |
| Resistance Taper | Rotary | Linear | |
| Resistance Range | 220000 ohms | 220000 ohms | |
| Standards and Certifications | RoHS |