Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FG103KAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FG103KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FG103KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FG103KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FG103KAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FG103KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FG103KAB
POT 10K OHM 3W CERMET LINEAR

POT 10K OHM 3W CERMET LINEAR

Supplier's Site
Potentiometer, 10K, 3W, 10%, Panel; Track Resistance Vishay - 69M4406 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 3W, 10%, Panel; Track Resistance Vishay
69M4406
Potentiometer, 10K, 3W, 10%, Panel; Track Resistance Vishay 69M4406
POTENTIOMETER, 10K, 3W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 10K, 3W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometer, Linear, 10K, 3W, 10%; Track Resistance Vishay - 74M3621 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 10K, 3W, 10%; Track Resistance Vishay
74M3621
Potentiometer, Linear, 10K, 3W, 10%; Track Resistance Vishay 74M3621
POTENTIOMETER, LINEAR, 10K, 3W, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6mm; No. ofRoHS Compliant: Yes

POTENTIOMETER, LINEAR, 10K, 3W, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6mm; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 716-PE30L0FG103KAB-ND PE30L0FG103KAB 69M4406 74M3621
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 10K, 3W, 10%, Panel; Track Resistance Vishay Potentiometer, Linear, 10K, 3W, 10%; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers