Vishay PE30L0FL104KAB Potentiometer
Vishay PE30L0FL104KAB Potentiometer
Vishay PE30L0FL104KAB Potentiometer
Ohm Gang Potentiometer Kierros
POT 100K OHM 0.9W CERMET LINEAR
Rotary Potentiometer, Cermet, PE30 Series, 100 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7904448 | 7904448P | 716-PE30L0FL104KAB-ND | PE30L0FL104KAB | 24M5768 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, Pe30 Series, 100 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear; Linear | Rotary | Linear | ||
| Standards and Certifications | RoHS | RoHS | RoHS |