Vishay Precision Group Potentiometers PE30L0FR103MAB

Description
PE30 AL 10K 20% A BO e3
Request a Quote Datasheet
Description
PE30 AL 10K 20% A BO e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 607365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607365
Potentiometers 607365
PE30 AL 10K 20% A BO e3

PE30 AL 10K 20% A BO e3

Supplier's Site
Potentiometers - 607366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607366
Potentiometers 607366
PE30 AL 10K 20% A BO e3

PE30 AL 10K 20% A BO e3

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FR103MAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR103MAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR103MAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, 10K, 3W, 20%, Panel; Track Resistance Vishay - 69M4483 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 3W, 20%, Panel; Track Resistance Vishay
69M4483
Potentiometer, 10K, 3W, 20%, Panel; Track Resistance Vishay 69M4483
POTENTIOMETER, 10K, 3W, 20%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 10K, 3W, 20%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR103MAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR103MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR103MAB
POT 10K OHM 3W CERMET LINEAR

POT 10K OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 607365 716-PE30L0FR103MAB-ND 69M4483 PE30L0FR103MAB
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometer, 10K, 3W, 20%, Panel; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details