Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FG472KAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FG472KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FG472KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FG472KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, Fully Sealed, 4.7Kohm, ±20%; Track Resistance Vishay - 74M3629 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Fully Sealed, 4.7Kohm, ±20%; Track Resistance Vishay
74M3629
Potentiometer, Fully Sealed, 4.7Kohm, ±20%; Track Resistance Vishay 74M3629
POTENTIOMETER, FULLY SEALED, 4.7KOHM, ±20%; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

POTENTIOMETER, FULLY SEALED, 4.7KOHM, ±20%; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-PE30L0FG472KAB-ND 74M3629
Product Name Rotary Potentiometers, Rheostats Potentiometer, Fully Sealed, 4.7Kohm, ±20%; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details