DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| 10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type | |
| 10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment | |
| 10 kOhms 0.25W, 1/4W Through Hole Slide Potentiometer Top Adjustment Type | |
| 100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment | |
| 100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 10k Ohm 1 Gang Linear Surface Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W Gull Wing | |
| 10k Ohm 1 Gang Linear Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins | |
| 10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins | |
| 10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 10k Ohm 1 Gang Reverse Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 10k Ohm 2 Gang Linear Through Hole Potentiometer Detent 1 Kierros 0.05W, 1/20W PC Pins | |
| 10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins | |
| 10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 200k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins | |
| 20k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 20k Ohm 1 Gang Logarithmic Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins | |
| 20k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins | |
| 50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment | |
| 50k Ohm 1 Gang Linear Surface Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W Gull Wing | |
| 50k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 50k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks | |
| 50k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins | |
| CAP | |
| Ohm Gang Potentiometer Kierros | |
| POT 10K OHM 3/4W PLASTIC LINEAR | |
| POT | |
| PRV 6 CD 1M 20% A BO E3 | |
| PRV 6 CR 10K 10% A F93 BO E3 | |
| PRV 6 CR 2K 20% L BO E3 | |
| PRV 62 H A BG 5K 10% A BO E3 | |
| PRV S 6 W CD 100K 10% A BO E3 | |
| PRV S 6Q E 1K 5% A BO E3 | |
| PRV4 F 0 GJ S 10K 10% A BO50 E3 | |
| PRV4 F 0 GJ S 2K 10% A BO10 E3 | |
| PRV4 F 0 GJ S 500K 10% A BO10 E3 | |
| PRV4 F L GJ S 10K 20% A BO50 E3 | |
| PRV6 B A A BG Y B15 100K 10% A | |
| PRV6 S A 0 BG Y B25 10K 10% A E3 | |
| PRV6 S B A AB Y B25 10K 10% A E | |
| PRV6 S B A AB Y B25 500K 10% A | |
| PRV6 S B A AB Y B25 50K 10% A E | |
| PRV6 S B A AB Y B25 5K 10% A E3 | |
| PRV6 S K 0 EB Y 10K 10% A BO E3 | |
| PRV6S A A BG Y BO 500U 10% A E3 | |
| PRV6S J 0 EJ X 22K 20% A BO E3 | |
| TRIMMER 100K OHM 0.15W GW SIDE | |
| TRIMMER 10K OHM 0.15W GW SIDE | |
| TRIMMER 1K OHM 0.15W GW SIDE ADJ | |
| TRIMMER 50K OHM 0.15W GW SIDE | |
| TRIMMER 5K OHM 0.15W GW SIDE ADJ |
| << Prev | Next >> |