Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FL502MAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FL502MAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FL502MAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FL502MAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Cermet Potentiometer; Track Resistance Vishay - 53M9667 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer; Track Resistance Vishay
53M9667
Cermet Potentiometer; Track Resistance Vishay 53M9667
CERMET POTENTIOMETER; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1 RoHS Compliant: Yes

CERMET POTENTIOMETER; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL502MAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL502MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL502MAB
POT 5K OHM 3W CERMET LINEAR

POT 5K OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-PE30L0FL502MAB-ND 53M9667 PE30L0FL502MAB
Product Name Rotary Potentiometers, Rheostats Cermet Potentiometer; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details