Vishay Intertechnology, Inc. Rotary Potentiometers, Rheostats PE30L0FR104MAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FR104MAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR104MAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR104MAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1084490-PE30L0FR104MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1084490-PE30L0FR104MAB
Win Source Part Number: 1084490-PE30L0FR104M AB Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: * Package: Box Standard Package: 10 Alternative Parts (Cross-Reference): PE30MEFJ104MAB; 3310C-001-104L; 91A1A-B28-D20L; 3310Y-001-104L; P16NP104MAB15; 23ESA104MMF50AF; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-PE30L0FR104MAB

Win Source Part Number: 1084490-PE30L0FR104MAB
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: *
Package: Box
Standard Package: 10
Alternative Parts (Cross-Reference): PE30MEFJ104MAB; 3310C-001-104L; 91A1A-B28-D20L; 3310Y-001-104L; P16NP104MAB15; 23ESA104MMF50AF;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-PE30L0FR104MAB

Buy Now
Potentiometers - 607368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607368
Potentiometers 607368
PE30 AL 100K 20% A BO e3

PE30 AL 100K 20% A BO e3

Supplier's Site
Potentiometers - 607367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
607367
Potentiometers 607367
PE30 AL 100K 20% A BO e3

PE30 AL 100K 20% A BO e3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 716-PE30L0FR104MAB-ND 1084490-PE30L0FR104MAB 607368
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5110TPI-10-T - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer; Rheostat
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-5009 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details