Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FL221KAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FL221KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FL221KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FL221KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 7904476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904476P
Potentiometers 7904476P
PE30 Sealed Cermet Potentiometer 220R

PE30 Sealed Cermet Potentiometer 220R

Supplier's Site
Potentiometers - 1678704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678704
Potentiometers 1678704
PE30 Sealed Cermet Potentiometer 220R

PE30 Sealed Cermet Potentiometer 220R

Supplier's Site
Cermet Potentiometer, 220 Ohm 10% 3W; Track Resistance Vishay - 24M5773 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 220 Ohm 10% 3W; Track Resistance Vishay
24M5773
Cermet Potentiometer, 220 Ohm 10% 3W; Track Resistance Vishay 24M5773
CERMET POTENTIOMETER, 220 OHM 10% 3W; Track Resistance:220ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 220 OHM 10% 3W; Track Resistance:220ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL221KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL221KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL221KAB
POT 220 OHM 3W CERMET LINEAR

POT 220 OHM 3W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-PE30L0FL221KAB-ND 7904476P 1678704 24M5773 PE30L0FL221KAB
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Cermet Potentiometer, 220 Ohm 10% 3W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Rotary Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details