PE30 Sealed Cermet Potentiometer 10K
Vishay PE30L0FL103KAB Potentiometer
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug
LINEAR POTENTIOMETER, 10KOHM, 3W, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 10K OHM 3W CERMET LINEAR
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7904445 | PE30FL-10KA-ND | 93K7678 | PE30L0FL103KAB |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | Linear Potentiometer, 10Kohm, 3W, 10%; Track Resistance Vishay | Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | Single Turn |
| Resistance Taper | Linear; Linear | Linear | ||
| Standards and Certifications | RoHS | RoHS |