Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FL105KAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FL105KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FL105KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FL105KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 7904460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904460
Potentiometers 7904460
PE30 Sealed Cermet Potentiometer 1M

PE30 Sealed Cermet Potentiometer 1M

Supplier's Site
Potentiometers - 1678700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678700
Potentiometers 1678700
Vishay PE30L0FL105KAB Potentiometer

Vishay PE30L0FL105KAB Potentiometer

Supplier's Site
Cermet Potentiometer, 1Mohm 10%, 3W; Track Resistance Vishay - 24M5767 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Mohm 10%, 3W; Track Resistance Vishay
24M5767
Cermet Potentiometer, 1Mohm 10%, 3W; Track Resistance Vishay 24M5767
CERMET POTENTIOMETER, 1MOHM 10%, 3W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 1MOHM 10%, 3W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-PE30L0FL105KAB-ND 7904460 24M5767
Product Name Rotary Potentiometers, Rheostats Potentiometers Cermet Potentiometer, 1Mohm 10%, 3W; Track Resistance Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details