Vishay Intertechnology, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FG473KAB

Description
Win Source Part Number: 1078531-PE30L0FG473K AB Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: * Package: Box Standard Package: 10 Alternative Parts (Cross-Reference): 404802692040; P16NP473KAB15; PE30L0FL473KAB; PE30L0FR473KAB; 3852A-282-503AL; 3852A-162-503AL; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-PE30L0FG473KAB
Request a Quote Datasheet
Description
Win Source Part Number: 1078531-PE30L0FG473K AB Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: * Package: Box Standard Package: 10 Alternative Parts (Cross-Reference): 404802692040; P16NP473KAB15; PE30L0FL473KAB; PE30L0FR473KAB; 3852A-282-503AL; 3852A-162-503AL; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-PE30L0FG473KAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1078531-PE30L0FG473KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1078531-PE30L0FG473KAB
Win Source Part Number: 1078531-PE30L0FG473K AB Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: * Package: Box Standard Package: 10 Alternative Parts (Cross-Reference): 404802692040; P16NP473KAB15; PE30L0FL473KAB; PE30L0FR473KAB; 3852A-282-503AL; 3852A-162-503AL; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-PE30L0FG473KAB

Win Source Part Number: 1078531-PE30L0FG473KAB
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: *
Package: Box
Standard Package: 10
Alternative Parts (Cross-Reference): 404802692040; P16NP473KAB15; PE30L0FL473KAB; PE30L0FR473KAB; 3852A-282-503AL; 3852A-162-503AL;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-PE30L0FG473KAB

Buy Now
Rotary Potentiometers, Rheostats - 716-PE30L0FG473KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FG473KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FG473KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1078531-PE30L0FG473KAB 716-PE30L0FG473KAB-ND
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0075 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details