DigiKey Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| 100k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks | |
| 100k Ohm 2 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks | |
| 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug | |
| 10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug | |
| 4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug | |
| 470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug | |
| 47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Lug | |
| 50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks | |
| 5k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Conductive Plastic 0.05W, 1/20W PC Pins, Board Locks | |
| Ohm Gang Potentiometer Kierros | |
| P11S 3 V 0 CCR Y00 10K 5% A E3 | |
| P11S 6 Q 0 FH K Y00 1K 5% A E3 | |
| P12 Q EBS 10K 20% A BO E3 | |
| P12 T Y M 47U 20% A BO E3 | |
| P13 O AB 250 U 10% A BO E3 | |
| P13 T P M 10K 10% A BO E3 | |
| P13 T PE M 2K2 20% A BO E3 | |
| P13SM B BB S 100K 20% A BO25 E3 | |
| P13SM N FL S 1M 20% A BO10 E3 | |
| Trimmer Potentiometer Turn |
| << Prev | Next >> |