Vishay Precision Group Resistor-Trimmers-Potentiometer-and-Rheostat PE30MEFJ102MAB

Description
Resistor-Trimmers-Po tentiometer-and-Rheo stat
Request a Quote Datasheet
Description
Resistor-Trimmers-Po tentiometer-and-Rheo stat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Trimmers-Potentiometer-and-Rheostat - PE30MEFJ102MAB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Trimmers-Potentiometer-and-Rheostat
PE30MEFJ102MAB
Resistor-Trimmers-Potentiometer-and-Rheostat PE30MEFJ102MAB
Resistor-Trimmers-Po tentiometer-and-Rheo stat

Resistor-Trimmers-Potentiometer-and-Rheostat

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30MEFJ102MAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30MEFJ102MAB-ND
Rotary Potentiometers, Rheostats 716-PE30MEFJ102MAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Potentiometer, 1Kohm, 20%; Track Resistance Vishay - 02M8975 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 20%; Track Resistance Vishay
02M8975
Rotary Potentiometer, 1Kohm, 20%; Track Resistance Vishay 02M8975
ROTARY POTENTIOMETER, 1KOHM, 20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PE30MEFJ102MAB 716-PE30MEFJ102MAB-ND 02M8975
Product Name Resistor-Trimmers-Potentiometer-and-Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 1Kohm, 20%; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details