Ohm Gang Potentiometer Kierros
PE30 LPRP AM 1M 20% A BO e3 / BLISTER
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PE30LLFL105MAB-ND | 69M4387 |
| Product Name | Rotary Potentiometers, Rheostats | Pe30 Lprp Am 1M 20% A Bo E3 / Blister Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |