Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FR472KAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FR472KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR472KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR472KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 7904299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904299
Potentiometers 7904299
Vishay PE30L0FR472KAB Potentiometer

Vishay PE30L0FR472KAB Potentiometer

Supplier's Site
Potentiometers - 7904299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904299P
Potentiometers 7904299P
PE30 Sealed Cermet Potentiometer 4K7

PE30 Sealed Cermet Potentiometer 4K7

Supplier's Site
Potentiometers - 1678685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678685
Potentiometers 1678685
PE30 Sealed Cermet Potentiometer 4K7

PE30 Sealed Cermet Potentiometer 4K7

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR472KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR472KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR472KAB
POT 4.7K OHM 3W CERMET LINEAR

POT 4.7K OHM 3W CERMET LINEAR

Supplier's Site
Potentiometer, 4K7, 3W, 10%, Panel; Track Resistance Vishay - 69M4512 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 4K7, 3W, 10%, Panel; Track Resistance Vishay
69M4512
Potentiometer, 4K7, 3W, 10%, Panel; Track Resistance Vishay 69M4512
POTENTIOMETER, 4K7, 3W, 10%, PANEL; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 4K7, 3W, 10%, PANEL; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Cermet, Pe30 Series, 4.7 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay - 24M5763 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Pe30 Series, 4.7 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
24M5763
Rotary Potentiometer, Cermet, Pe30 Series, 4.7 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay 24M5763
Rotary Potentiometer, Cermet, PE30 Series, 4.7 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PE30 Series, 4.7 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 716-PE30L0FR472KAB-ND 7904299 7904299P PE30L0FR472KAB 69M4512 24M5763
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 4K7, 3W, 10%, Panel; Track Resistance Vishay Rotary Potentiometer, Cermet, Pe30 Series, 4.7 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details