Bourns, Inc. 4W Rheostat PDB242-E420K-254A2

Description
POT 250K OHM 1/4W CARBON LOG Product overview: PDB242-E420K-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB242-E420K-254A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 250K OHM 1/4W CARBON LOG Product overview: PDB242-E420K-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB242-E420K-254A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 250K OHM 1/4W CARBON LOG Product overview: PDB242-E420K-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB242-E420K-254A 2 can be used for catalog matching and distributor lookup.

POT 250K OHM 1/4W CARBON LOG Product overview: PDB242-E420K-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB242-E420K-254A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PDB242-E420K-254A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB242-E420K-254A2-ND
Rotary Potentiometers, Rheostats 118-PDB242-E420K-254A2-ND
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB242-E420K-254A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB242-E420K-254A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB242-E420K-254A2
POT 250K OHM 1/4W CARBON LOG

POT 250K OHM 1/4W CARBON LOG

Supplier's Site
Rotary Potentiometer, 250Kohm, 20%; Track Resistance Bourns - 55R1328 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 250Kohm, 20%; Track Resistance Bourns
55R1328
Rotary Potentiometer, 250Kohm, 20%; Track Resistance Bourns 55R1328
ROTARY POTENTIOMETER, 250KOHM, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB242 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 250KOHM, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB242 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB242-E420K-254A2 118-PDB242-E420K-254A2-ND PDB242-E420K-254A2 55R1328
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 250Kohm, 20%; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 250000 ohms 250000 ohms 250000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating AC Voltage 250 volts
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data