Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FL472MAB

Description
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug
Request a Quote Datasheet
Description
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PE30FL-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FL-4.7K-ND
Rotary Potentiometers, Rheostats PE30FL-4.7K-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
POT 4.7K OHM 3W CERM SEALED - PE30L0FL472MAB - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 4.7K OHM 3W CERM SEALED
PE30L0FL472MAB
POT 4.7K OHM 3W CERM SEALED PE30L0FL472MAB
POT 4.7Kohm 3W CERM SEALED

POT 4.7Kohm 3W CERM SEALED

Supplier's Site
Potentiometers - 8509514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509514
Potentiometers 8509514
Vishay PE30L0FL472MAB Potentiometer

Vishay PE30L0FL472MAB Potentiometer

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL472MAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL472MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL472MAB
POT 4.7K OHM 3W CERMET LINEAR

POT 4.7K OHM 3W CERMET LINEAR

Supplier's Site
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm - 70218835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm
70218835
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm 70218835
Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear ;Pwr-Rtg 3W;Shaft Dia 6mm

Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm

Supplier's Site
Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay - 35M5123 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay
35M5123
Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay 35M5123
POTENTIOMETER, CERMET, 4.7KOHM, 20%, 3W; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 4.7KOHM, 20%, 3W; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number PE30FL-4.7K-ND PE30L0FL472MAB 8509514 PE30L0FL472MAB 70218835 35M5123
Product Name Rotary Potentiometers, Rheostats POT 4.7K OHM 3W CERM SEALED Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cermet;Rest 4.7 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm Potentiometer, Cermet, 4.7Kohm, 20%, 3W; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Surface Mount Technology (SMT / SMD); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details