POT 1K OHM 3W CERMET LINEAR Product overview: PE30L0FL102KAB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PE30L0FL102KAB can be used for catalog matching and distributor lookup.
Vishay PE30L0FL102KAB Potentiometer
PE30 Sealed Cermet Potentiometer 1K
PE30 Sealed Cermet Potentiometer 1K
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug
Manufacturer: Vishay Sfernice
Win Source Part Number: 1325967-PE30L0FL102K
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Lug
Features: Sealed
Standard Package: 10
Mounting: Panel Mount
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 3W
Actuator Type: Slotted
Actuator Length: 0.984" (25.00mm)
Resistance (Ohms): 1k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Round - 0.776" Dia (19.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Other Part Number: PE30FL-1.0KA
RoHS Status: ROHS3 Compliant
Rotary Potentiometer, Cermet, PE30 Series, 1 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes
POT 1K OHM 3W CERMET LINEAR
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PE30L0FL102KAB | 7904457 | 7904457P | PE30FL-1.0KA-ND | 1325967-PE30L0FL102KAB | 24M5766 | PE30L0FL102KAB |
| Product Name | 3W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, Pe30 Series, 1 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Operating DC Voltage | 54.8 volts | ||||||
| Operating AC Voltage | 54.8 volts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |