Ohm Gang Potentiometer Kierros
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-PE30L0FR473MAB-ND | 607383 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |
| Configuration | Single Turn | Single Turn |
| Resistance Taper | Linear | Rotary |