Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FR474KAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FR474KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FR474KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FR474KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 7904312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904312P
Potentiometers 7904312P
PE30 Sealed Cermet Potentiometer 470k

PE30 Sealed Cermet Potentiometer 470k

Supplier's Site
Potentiometers - 7904312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904312
Potentiometers 7904312
Vishay PE30L0FR474KAB Potentiometer

Vishay PE30L0FR474KAB Potentiometer

Supplier's Site
Potentiometers - 1678689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678689
Potentiometers 1678689
PE30 Sealed Cermet Potentiometer 470k

PE30 Sealed Cermet Potentiometer 470k

Supplier's Site
Pe30 Al 470K 10% A Bo E3 Rohs Compliant Vishay - 69M4519 - Newark, An Avnet Company
Chicago, IL, United States
Pe30 Al 470K 10% A Bo E3 Rohs Compliant Vishay
69M4519
Pe30 Al 470K 10% A Bo E3 Rohs Compliant Vishay 69M4519
PE30 AL 470K 10% A BO e3 RoHS Compliant: Yes

PE30 AL 470K 10% A BO e3 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR474KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR474KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR474KAB
POT 470K OHM 0.19W CERMET LINEAR

POT 470K OHM 0.19W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-PE30L0FR474KAB-ND 7904312P 7904312 69M4519 PE30L0FR474KAB
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Pe30 Al 470K 10% A Bo E3 Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Rotary Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details