Vishay Precision Group Potentiometers PE30L0FL474KAB

Description
PE30 Sealed Cermet Potentiometer 470K
Request a Quote Datasheet
Description
PE30 Sealed Cermet Potentiometer 470K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904489P
Potentiometers 7904489P
PE30 Sealed Cermet Potentiometer 470K

PE30 Sealed Cermet Potentiometer 470K

Supplier's Site
Potentiometers - 7904489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904489
Potentiometers 7904489
Vishay PE30L0FL474KAB Potentiometer

Vishay PE30L0FL474KAB Potentiometer

Supplier's Site
Potentiometers - 1678709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678709
Potentiometers 1678709
PE30 Sealed Cermet Potentiometer 470K

PE30 Sealed Cermet Potentiometer 470K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PE30L0FL474KAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FL474KAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FL474KAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Potentiometer, Cermet, Pe30 Series, 470 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay - 24M5775 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Pe30 Series, 470 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay
24M5775
Rotary Potentiometer, Cermet, Pe30 Series, 470 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay 24M5775
Rotary Potentiometer, Cermet, PE30 Series, 470 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PE30 Series, 470 kohm, Linear, 1, 3 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL474KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL474KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL474KAB
POT 470K OHM 0.19W CERMET LINEAR

POT 470K OHM 0.19W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904489P 7904489 716-PE30L0FL474KAB-ND 24M5775 PE30L0FL474KAB
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, Pe30 Series, 470 Kohm, Linear, 1, 3 W, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 470000 ohms 470000 ohms 470000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details