Vishay Precision Group Potentiometers PE30L0FR103KAB

Description
PE30 Sealed Cermet Potentiometer 10K
Request a Quote Datasheet
Description
PE30 Sealed Cermet Potentiometer 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904293P
Potentiometers 7904293P
PE30 Sealed Cermet Potentiometer 10K

PE30 Sealed Cermet Potentiometer 10K

Supplier's Site
Potentiometers - 7904293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904293
Potentiometers 7904293
Vishay PE30L0FR103KAB Potentiometer

Vishay PE30L0FR103KAB Potentiometer

Supplier's Site
Potentiometers - 1678683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678683
Potentiometers 1678683
PE30 Sealed Cermet Potentiometer 10K

PE30 Sealed Cermet Potentiometer 10K

Supplier's Site
Rotary Potentiometers, Rheostats - PE30FR-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FR-10K-ND
Rotary Potentiometers, Rheostats PE30FR-10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FR103KAB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FR103KAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FR103KAB
POT 10K OHM 3W CERMET LINEAR

POT 10K OHM 3W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 10Kohm 10% 3W; Track Resistance Vishay - 24M5757 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 10% 3W; Track Resistance Vishay
24M5757
Cermet Potentiometer, 10Kohm 10% 3W; Track Resistance Vishay 24M5757
CERMET POTENTIOMETER, 10KOHM 10% 3W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 10% 3W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 10%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904293P 7904293 PE30FR-10K-ND PE30L0FR103KAB 24M5757
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 10Kohm 10% 3W; Track Resistance Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data