Vishay Precision Group Rotary Potentiometers, Rheostats PE30L0FL503MAB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PE30L0FL503MAB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PE30L0FL503MAB-ND
Rotary Potentiometers, Rheostats 716-PE30L0FL503MAB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Cermet Potentiometer, 50Kohm 20% 3W; Track Resistance Vishay - 02M6579 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 50Kohm 20% 3W; Track Resistance Vishay
02M6579
Cermet Potentiometer, 50Kohm 20% 3W; Track Resistance Vishay 02M6579
CERMET POTENTIOMETER, 50KOHM 20% 3W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 50KOHM 20% 3W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-PE30L0FL503MAB-ND 02M6579
Product Name Rotary Potentiometers, Rheostats Cermet Potentiometer, 50Kohm 20% 3W; Track Resistance Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details