Vishay Precision Group Potentiometers PE30L0FL102MAB

Description
Vishay PE30L0FL102MAB Potentiometer
Request a Quote Datasheet
Description
Vishay PE30L0FL102MAB Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509502
Potentiometers 8509502
Vishay PE30L0FL102MAB Potentiometer

Vishay PE30L0FL102MAB Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - PE30FL-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PE30FL-1.0K-ND
Rotary Potentiometers, Rheostats PE30FL-1.0K-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 3W Solder Lug

Buy Now Datasheet
PE30L0FL102MAB - PE30L0FL102MAB - ASAP Semiconductor LLC
Anaheim, CA, United States
PE30L0FL102MAB
PE30L0FL102MAB
PE30L0FL102MAB PE30L0FL102MAB
PE30L0FL102MAB

PE30L0FL102MAB

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PE30L0FL102MAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PE30L0FL102MAB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PE30L0FL102MAB
POT 1K OHM 3W CERMET LINEAR

POT 1K OHM 3W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay - 04M6961 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay
04M6961
Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay 04M6961
CERMET POTENTIOMETER, 1KOHM 20%, 3W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 20%, 3W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm - 70218834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm
70218834
Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm 70218834
Pot;Cermet;Rest 1 Kilohms;Panel;Linear ;Pwr-Rtg 3W;Shaft Dia 6mm

Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 8509502 PE30FL-1.0K-ND PE30L0FL102MAB PE30L0FL102MAB 04M6961 70218834
Product Name Potentiometers Rotary Potentiometers, Rheostats PE30L0FL102MAB Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 1Kohm 20%, 3W; Track Resistance Vishay Pot;Cermet;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 3W;Shaft Dia 6mm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor Single Turn
Resistance Taper Linear; Linear Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details