Ohm Gang Potentiometer Kierros
CERMET POTENTIOMETER, 2KOHM 20%, 3W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 20%; Product Range:PE30 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PE30L0FL202MAB-ND | 02M8854 |
| Product Name | Rotary Potentiometers, Rheostats | Cermet Potentiometer, 2Kohm 20%, 3W; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |
| Resistance Taper | Linear |